Cree, Inc. High Power LEDs - White CXB1304-0000-000C0HC240H

Description
High Power LEDs - White White, 440lm
Datasheet
Description
High Power LEDs - White White, 440lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXB1304-0000-000C0HC240H
High Power LEDs - White CXB1304-0000-000C0HC240H
High Power LEDs - White White, 440lm

High Power LEDs - White White, 440lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXB1304-0000-000C0HC240H
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: 6-Die Light Ring 0.156" OD - 0.073" ID
LED Type Blue
Peak Wavelength 450 to 527 nm (4500 to 5270 Å)
View Details
Flat disc LED lamps - SLR-322YY - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: RoundFlatφ3
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
2 suppliers