Manufacturer: Cree Inc.
Win Source Part Number: 771982-CXA2530-0000-
Series: XLamp CXA2530
Packaging: Tray
Type: Chip On Board (COB)
Color: White, Cool
Current - Max: 1.6A
Configuration: Square
Viewing Angle: 115°
Voltage - Forward (Vf) (Typ): 37V
Current - Test: 800mA
Height: 1.70mm
Lens Type: Flat
Family Name: CXA2530
CCT (K): 6500K 4-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 120 lm/W
CRI (Color Rendering Index): 80
Flux @ Current/Temperature - Test: 3560 lm (3440 lm ~ 3680 lm)
Temperature - Test: 85°C
Light Emitting Surface (LES): 19.00mm Diameter
Categories: Optoelectronics
Dimension: 23.85mm L x 23.85mm W
Introduction Date: October 15, 2012
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | CXA2530-0000-000N0HT465F |
| Product Name | Led Lighting - LED Lighting - COBs, Engines, Modules - CXA2530-0000-000N0HT465F |