Cree, Inc. High Power LEDs - White CXA2530-0000-000N00T440F

Description
High Power LEDs - White Neutral White, 4000K 3879lm, 800mA, 75CRI
Datasheet
Description
High Power LEDs - White Neutral White, 4000K 3879lm, 800mA, 75CRI
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA2530-0000-000N00T440F
High Power LEDs - White CXA2530-0000-000N00T440F
High Power LEDs - White Neutral White, 4000K 3879lm, 800mA, 75CRI

High Power LEDs - White Neutral White, 4000K 3879lm, 800mA, 75CRI

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA2530-0000-000N00T440F
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-3070HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details