Cree, Inc. High Power LEDs - White CXA1512-0000-000N0HM465F

Description
High Power LEDs - White WHITE, 1485lm
Datasheet
Description
High Power LEDs - White WHITE, 1485lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1512-0000-000N0HM465F
High Power LEDs - White CXA1512-0000-000N0HM465F
High Power LEDs - White WHITE, 1485lm

High Power LEDs - White WHITE, 1485lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1512-0000-000N0HM465F
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1125-MT6224B-AHRG-A-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Yellow; Green
Peak Wavelength 573 to 650 nm (5730 to 6500 Å)
View Details
Small chip LED with reflector - SMLMN2BCT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details