Cree, Inc. High Power LEDs - White CXA1512-0000-000F00M20E7

Description
High Power LEDs - White WHITE, 1380lm
Datasheet
Description
High Power LEDs - White WHITE, 1380lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1512-0000-000F00M20E7
High Power LEDs - White CXA1512-0000-000F00M20E7
High Power LEDs - White WHITE, 1380lm

High Power LEDs - White WHITE, 1380lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1512-0000-000F00M20E7
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED White Lighting - 516-ASMT-JW32-NWY01TR-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 7250 K
View Details
3 suppliers
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 60 degrees
View Details