Cree, Inc. High Power LEDs - White CXA1510-0000-000N00G40E8

Description
High Power LEDs - White White, 840lm
Description
High Power LEDs - White White, 840lm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1510-0000-000N00G40E8
High Power LEDs - White CXA1510-0000-000N00G40E8
High Power LEDs - White White, 840lm

High Power LEDs - White White, 840lm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1510-0000-000N00G40E8
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 450 milliwatts
Array Array
View Details
High Brightness Black Body PLCC-4 Tricolor LED - ASMB-MTC1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Multi-Colored
Peak Wavelength 634 to 465 nm (6340 to 4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details