Cree, Inc. High Power LEDs - White CXA1304-0000-000F0UA440H

Description
High Power LEDs - White White, 355lm
Datasheet
Description
High Power LEDs - White White, 355lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1304-0000-000F0UA440H
High Power LEDs - White CXA1304-0000-000F0UA440H
High Power LEDs - White White, 355lm

High Power LEDs - White White, 355lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1304-0000-000F0UA440H
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-1775-1-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
2 suppliers