Cree, Inc. High Power LEDs - White CXA1304-0000-000F00B40E7

Description
High Power LEDs - White WHITE, 410lm
Datasheet
Description
High Power LEDs - White WHITE, 410lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1304-0000-000F00B40E7
High Power LEDs - White CXA1304-0000-000F00B40E7
High Power LEDs - White WHITE, 410lm

High Power LEDs - White WHITE, 410lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1304-0000-000F00B40E7
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 754-AA1608LZGSK-295VTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 1497-1020-ND - DigiKey
Specs
LED Package: Radial - 3 Leads
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details