Cree, Inc. High Power LEDs - White CXA1304-0000-000F00A227H

Description
High Power LEDs - White WHITE, 330lm
Datasheet
Description
High Power LEDs - White WHITE, 330lm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
CXA1304-0000-000F00A227H
High Power LEDs - White CXA1304-0000-000F00A227H
High Power LEDs - White WHITE, 330lm

High Power LEDs - White WHITE, 330lm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CXA1304-0000-000F00A227H
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 754-APA3010QGCCT-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1088-2-ND - DigiKey
Specs
LED Package: 6-SMD, Gull Wing
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 452 to 635 nm (4520 to 6350 Å)
View Details
2 suppliers