Cree, Inc. LED Indication - Discrete CP43B-RGS-CV0Y0AA4

Description
"Red 624nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Red 624nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP43B-RGS-CV0Y0AA4-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CP43B-RGS-CV0Y0AA4-ND
LED Indication - Discrete CP43B-RGS-CV0Y0AA4-ND
"Red 624nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Red 624nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CP43B-RGS-CV0Y0AA4-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Viewing Angle 35 to 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
OneWhite SMT PLCC-2 LED Indicator - ASMT-UWB1-NX3G2 - Broadcom Inc.
Specs
LED Package: PLCC
LED Type White
Color Temperature 3500 K
View Details
4 suppliers