"White, Cool 9000K LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Standard LEDs - Through Hole 60DG C-WT STNDOF P4 LED 9000K 3.6V
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | CP41B-WES-CK0P0154-ND | CP41B-WES-CK0P0154 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | "4-DIP (0.200"", 5.08mm)" | |
| LED Type | White | |
| Viewing Angle | 60 degrees |