Cree, Inc. LED Indication - Discrete CP41B-GFS-CL0N0694

Description
"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP41B-GFS-CL0N0694-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CP41B-GFS-CL0N0694-ND
LED Indication - Discrete CP41B-GFS-CL0N0694-ND
"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

"Green 527nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CP41B-GFS-CL0N0694-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - CQX14 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - ASMT-MW06-NMN01-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details