Cree, Inc. LED Indication - Discrete CP41B-BFS-CG0H0454

Description
"Blue 470nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Blue 470nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP41B-BFS-CG0H0454-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CP41B-BFS-CG0H0454-ND
LED Indication - Discrete CP41B-BFS-CG0H0454-ND
"Blue 470nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

"Blue 470nm LED Indication - Discrete 3.6V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CP41B-BFS-CG0H0454-ND
Product Name LED Indication - Discrete
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED Color Lighting - ASMT-MA00-AGHN0-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers