Cree, Inc. LED Indication - Discrete CP41B-AHS-CN0Q0354

Description
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP41B-AHS-CN0Q0354-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CP41B-AHS-CN0Q0354-ND
LED Indication - Discrete CP41B-AHS-CN0Q0354-ND
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
CP41B-AHS-CN0Q0354
Standard LEDs - Through Hole CP41B-AHS-CN0Q0354
Standard LEDs - Through Hole Amber LED

Standard LEDs - Through Hole Amber LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CP41B-AHS-CN0Q0354-ND CP41B-AHS-CN0Q0354
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
High Brightness LED - C503B-GCN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details
LED Indication - Discrete - 846-SLA-360LT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
2 suppliers