Cree, Inc. LED Indication - Discrete CP41B-AFS-CM0Q0264

Description
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CP41B-AFS-CM0Q0264-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CP41B-AFS-CM0Q0264-ND
LED Indication - Discrete CP41B-AFS-CM0Q0264-ND
"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

"Amber 591nm LED Indication - Discrete 2.5V 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet
LEDs - 9034513 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED Amber 591nm 40deg 8500mlm 4-Pin

LED Amber 591nm 40deg 8500mlm 4-Pin

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
CP41B-AFS-CM0Q0264
Standard LEDs - Through Hole CP41B-AFS-CM0Q0264
Standard LEDs - Through Hole 70DG AMB STNDOF P4 LED 591NM 2.5V

Standard LEDs - Through Hole 70DG AMB STNDOF P4 LED 591NM 2.5V

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CP41B-AFS-CM0Q0264-ND 9034513 CP41B-AFS-CM0Q0264
Product Name LED Indication - Discrete LEDs Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)" 7.6 x 7.6 x 4.4mm
LED Type Amber Amber
Peak Wavelength 591 nm (5910 Å) 599 nm (5990 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - SLR-56VRTE7-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZDGCBDMERK150W-1TR-ND - DigiKey
Specs
LED Package: 0404 (1010 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 632 nm (4600 to 6320 Å)
View Details