Cree, Inc. LED Color Lighting CP41A-PDS-CL0N0JJ4

Description
PIRANHA P41-A SERIES LED - ORANG
Request a Quote Datasheet
Description
PIRANHA P41-A SERIES LED - ORANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 90-CP41A-PDS-CL0N0JJ4-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
90-CP41A-PDS-CL0N0JJ4-ND
LED Color Lighting 90-CP41A-PDS-CL0N0JJ4-ND
PIRANHA P41-A SERIES LED - ORANG

PIRANHA P41-A SERIES LED - ORANG

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
CP41A-PDS-CL0N0JJ4
Standard LEDs - Through Hole CP41A-PDS-CL0N0JJ4
Standard LEDs - Through Hole Orange P4

Standard LEDs - Through Hole Orange P4

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-CP41A-PDS-CL0N0JJ4-ND CP41A-PDS-CL0N0JJ4
Product Name LED Color Lighting Standard LEDs - Through Hole
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Orange
Peak Wavelength 615 nm (6150 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Super Nova 2 LED Module Blue - MD-EL-SN2-B - ECO Light LED
Specs
LED Type Blue
Optical Power Output 420 milliwatts
View Details
OSLON® SSL 150 White LED - GW CSHPM1.CM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 150 degrees
View Details