Wolfspeed RF Amplifiers - CMPA2560025F CMPA2560025F

Description
Manufacturer: Cree Inc. Win Source Part Number: 1162356-CMPA2560025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Cree Inc. Win Source Part Number: 1162356-CMPA2560025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - CMPA2560025F - 1162356-CMPA2560025F - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - CMPA2560025F
1162356-CMPA2560025F
RF Amplifiers - CMPA2560025F 1162356-CMPA2560025F
Manufacturer: Cree Inc. Win Source Part Number: 1162356-CMPA2560025F Manufacturer Homepage: www.cree.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cree Inc.
Win Source Part Number: 1162356-CMPA2560025F
Manufacturer Homepage: www.cree.com/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1162356-CMPA2560025F
Product Name RF Amplifiers - CMPA2560025F
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
Specs
Applications RF Microwave
View Details