Cree, Inc. LED Indication - Discrete CLX6F-BKB-CPR453

Description
Blue 470nm LED Indication - Discrete 2.9V 6-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 2.9V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-CLX6F-BKB-CPR453TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLX6F-BKB-CPR453TR-ND
LED Indication - Discrete 90-CLX6F-BKB-CPR453TR-ND
Blue 470nm LED Indication - Discrete 2.9V 6-SMD, J-Lead

Blue 470nm LED Indication - Discrete 2.9V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 90-CLX6F-BKB-CPR453DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLX6F-BKB-CPR453DKR-ND
LED Indication - Discrete 90-CLX6F-BKB-CPR453DKR-ND
LED BLUE 6PLCC SMD

LED BLUE 6PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 90-CLX6F-BKB-CPR453CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLX6F-BKB-CPR453CT-ND
LED Indication - Discrete 90-CLX6F-BKB-CPR453CT-ND
LED BLUE 6PLCC SMD

LED BLUE 6PLCC SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLX6F-BKB-CPR453
Standard LEDs - SMD CLX6F-BKB-CPR453
Standard LEDs - SMD Blue 465-475nm 1120-2240mcd

Standard LEDs - SMD Blue 465-475nm 1120-2240mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-CLX6F-BKB-CPR453TR-ND CLX6F-BKB-CPR453
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 6-SMD, J-Lead
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946422 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details