Cree, Inc. LED Indication - Discrete CLP6C-RKW-CZ0A0AA3

Description
Red 624nm LED Indication - Discrete 2.4V 6-SMD, J-Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.4V 6-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-CLP6C-RKW-CZ0A0AA3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLP6C-RKW-CZ0A0AA3CT-ND
LED Indication - Discrete 90-CLP6C-RKW-CZ0A0AA3CT-ND
Red 624nm LED Indication - Discrete 2.4V 6-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.4V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 90-CLP6C-RKW-CZ0A0AA3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLP6C-RKW-CZ0A0AA3DKR-ND
LED Indication - Discrete 90-CLP6C-RKW-CZ0A0AA3DKR-ND
Red 624nm LED Indication - Discrete 2.4V 6-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.4V 6-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 90-CLP6C-RKW-CZ0A0AA3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLP6C-RKW-CZ0A0AA3TR-ND
LED Indication - Discrete 90-CLP6C-RKW-CZ0A0AA3TR-ND
Red 624nm LED Indication - Discrete 2.4V 6-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.4V 6-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLP6C-RKW-CZ0A0AA3
Standard LEDs - SMD CLP6C-RKW-CZ0A0AA3
Standard LEDs - SMD Red LED

Standard LEDs - SMD Red LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-CLP6C-RKW-CZ0A0AA3CT-ND CLP6C-RKW-CZ0A0AA3
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 6-SMD, J-Lead
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-SLI-343URCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1355-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details