Cree LED CLP6C-FKB-CKNPRGJBB7
Cree LED CLP6C-FKB-CKNPRGJBB7
Cree LED CLP6C-FKB-CKNPRGJBB7
Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
Red, Green, Blue (RGB) 621.5nm Red, 530nm Green, 470nm Blue LED Indication - Discrete 2V Red, 3.2V Green, 3.2V Blue 6-SMD, J-Lead
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8107187P | 8107187 | CLP6C-FKB-CKNPRGJBB7A363CT-ND |
| Product Name | LEDs | LEDs | LED Indication - Discrete |
| Forward Voltage | 2 volts | 2 to 3.2 volts | |
| Number of Array Elements | 3 | 3 | |
| LED Type | Clear | Red; Green; Blue; Multi-Colored | |
| Peak Wavelength | 540 nm (5400 Å) | 470 to 622 nm (4700 to 6215 Å) |