Cree, Inc. LED White Lighting CLN6A-WKW-CK0L0343

Description
LED Lighting CLN6A-WKW/MKW White, Cool 7000K (6000K ~ 8000K) 3.8V 300mA 115° 6-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet
Description
LED Lighting CLN6A-WKW/MKW White, Cool 7000K (6000K ~ 8000K) 3.8V 300mA 115° 6-SMD, Gull Wing Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - CLN6A-WKW-CK0L0343TR-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLN6A-WKW-CK0L0343TR-ND
LED White Lighting CLN6A-WKW-CK0L0343TR-ND
LED Lighting CLN6A-WKW/MKW White, Cool 7000K (6000K ~ 8000K) 3.8V 300mA 115° 6-SMD, Gull Wing Exposed Pad

LED Lighting CLN6A-WKW/MKW White, Cool 7000K (6000K ~ 8000K) 3.8V 300mA 115° 6-SMD, Gull Wing Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLN6A-WKW-CK0L0343TR-ND
Product Name LED White Lighting
LED Package: 6-SMD, Gull Wing Exposed Pad
LED Type White
Color Temperature 7000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
LED Indication - Discrete - ASMT-TWBM-NV702-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 110 degrees
View Details
3 suppliers