LED AMBER CLEAR 4PLCC SMD
LED AMBER CLEAR 4PLCC SMD
Amber 591nm LED Indication - Discrete 2.4V 4-PLCC
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 90-CLM4B-AKB-CWAXB263CT-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 4-PLCC |
| LED Type | Amber |
| Peak Wavelength | 591 nm (5910 Å) |