White, Cool 5500K LED Indication - Discrete 3.2V 2-SMD, J-Lead
White, Cool 5500K LED Indication - Discrete 3.2V 2-SMD, J-Lead
White, Cool 5500K LED Indication - Discrete 3.2V 2-SMD, J-Lead
Manufacturer: Cree Inc.
Win Source Part Number: 1029472-CLM3C-WKW-CW
Packaging: Reel - TR
Color: White, Cool
Mounting: SMD (SMT)
Forward Voltage: 3.2V
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 2475mcd
Lens Style/Size: Rectangle with Flat Top
Current - Test: 20mA
Height (Max): 1.40mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | CLM3C-WKW-CWBYA153CT-ND | 1029472-CLM3C-WKW-CWBYA153 |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - CLM3C-WKW-CWBYA153 |
| LED Package: | 2-SMD, J-Lead |