Red 624nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | CLM3C-RKW-CUAVAAA3-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, J-Lead |
| LED Type | Red |
| Peak Wavelength | 624 nm (6240 Å) |