Cree, Inc. LED Indication - Discrete CLM3A-BKW-CUAVA453

Description
LED BLUE CLEAR 2PLCC SMD
Request a Quote Datasheet
Description
LED BLUE CLEAR 2PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-CLM3A-BKW-CUAVA453CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLM3A-BKW-CUAVA453CT-ND
LED Indication - Discrete 90-CLM3A-BKW-CUAVA453CT-ND
LED BLUE CLEAR 2PLCC SMD

LED BLUE CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 90-CLM3A-BKW-CUAVA453DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLM3A-BKW-CUAVA453DKR-ND
LED Indication - Discrete 90-CLM3A-BKW-CUAVA453DKR-ND
LED BLUE CLEAR 2PLCC SMD

LED BLUE CLEAR 2PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 90-CLM3A-BKW-CUAVA453TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-CLM3A-BKW-CUAVA453TR-ND
LED Indication - Discrete 90-CLM3A-BKW-CUAVA453TR-ND
Blue 570nm LED Indication - Discrete 3.1V 2-SMD, J-Lead

Blue 570nm LED Indication - Discrete 3.1V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLM3A-BKW-CUAVA453
Standard LEDs - SMD CLM3A-BKW-CUAVA453
Standard LEDs - SMD Blue

Standard LEDs - SMD Blue

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-CLM3A-BKW-CUAVA453CT-ND CLM3A-BKW-CUAVA453
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Moonstone 1W High Power LED - ASMT-MB00-NDF00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 120 degrees
View Details
4 suppliers