Cree, Inc. Standard LEDs - SMD CLM2D-RCC-CZ0B0BB3

Description
Standard LEDs - SMD Red SMD
Datasheet
Description
Standard LEDs - SMD Red SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLM2D-RCC-CZ0B0BB3
Standard LEDs - SMD CLM2D-RCC-CZ0B0BB3
Standard LEDs - SMD Red SMD

Standard LEDs - SMD Red SMD

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CLM2D-RCC-CZ0B0BB3
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED White Lighting - 846-1088-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LED Indication - Discrete - 67-1003-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
5 suppliers