ITW Electronic Component Solutions - Lumex Optoelectronics - LED Indication - Discrete SML-LX1206IW-TR

Description
Win Source Part Number: 1241841-SML-LX1206IW -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 160° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LX1206ID,QUO2346 730,67-1003-1,67-100 3-2,SML-LX1206IW,SML LX1206IWTR,67-1003-6 ,67-1003-2R,67-1003- 1R Base Product Number: SML-LX1206
Request a Quote Datasheet
Description
Win Source Part Number: 1241841-SML-LX1206IW -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 160° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LX1206ID,QUO2346 730,67-1003-1,67-100 3-2,SML-LX1206IW,SML LX1206IWTR,67-1003-6 ,67-1003-2R,67-1003- 1R Base Product Number: SML-LX1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1241841-SML-LX1206IW-TR
Optoelectronics - LED Indication - Discrete 1241841-SML-LX1206IW-TR
Win Source Part Number: 1241841-SML-LX1206IW -TR Category: Optoelectronics>LED Indication - Discrete Color: Red Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 160° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 635nm Height (Max): 1.10mm Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Dimension: 3.20mm L x 1.60mm W Lens Style: Rectangle with Flat Top Lens Size: 2.00mm x 1.60mm ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SML-LX1206ID,QUO2346 730,67-1003-1,67-100 3-2,SML-LX1206IW,SML LX1206IWTR,67-1003-6 ,67-1003-2R,67-1003- 1R Base Product Number: SML-LX1206

Win Source Part Number: 1241841-SML-LX1206IW-TR
Category: Optoelectronics>LED Indication - Discrete
Color: Red
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 160°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 635nm
Height (Max): 1.10mm
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Dimension: 3.20mm L x 1.60mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.00mm x 1.60mm
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SML-LX1206ID,QUO2346730,67-1003-1,67-1003-2,SML-LX1206IW,SMLLX1206IWTR,67-1003-6,67-1003-2R,67-1003-1R
Base Product Number: SML-LX1206

Buy Now Datasheet
LED Indication - Discrete - 67-1003-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1003-6-ND
LED Indication - Discrete 67-1003-6-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1003-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1003-1-ND
LED Indication - Discrete 67-1003-1-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 67-1003-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
67-1003-2-ND
LED Indication - Discrete 67-1003-2-ND
Red LED Indication - Discrete 2V 1206 (3216 Metric)

Red LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED; Red;6mcd;1206;SMD;100mA;2V;635nm;160deg;White Diffused;5V;65mW;-25degC - 70127711 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;6mcd;1206;SMD;100mA;2V;635nm;160deg;White Diffused;5V;65mW;-25degC
70127711
LED; Red;6mcd;1206;SMD;100mA;2V;635nm;160deg;White Diffused;5V;65mW;-25degC 70127711
LED; Red;6mcd;1206;SMD;10 0mA;2V;635nm;160deg; White Diffused;5V;65mW;-25 degC

LED; Red;6mcd;1206;SMD;100mA;2V;635nm;160deg;White Diffused;5V;65mW;-25degC

Supplier's Site
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm; Led Color Lumex - 75K1446 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm; Led Color Lumex
75K1446
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm; Led Color Lumex 75K1446
LED, RED, 3.2MM X 1.6MM, 6MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:3.2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 3.2MM X 1.6MM, 6MCD, 635NM; LED Color:Red; LED Mounting:SMD; Bulb Size:3.2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:160°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm, Full Reel; Led Color Lumex - 59K0264 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm, Full Reel; Led Color Lumex
59K0264
Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm, Full Reel; Led Color Lumex 59K0264
LED, RED, 3.2MM X 1.6MM, 6MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:3.2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:160°; Colour:Red RoHS Compliant: Yes

LED, RED, 3.2MM X 1.6MM, 6MCD, 635NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:3.2mm x 1.6mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:635nm; Luminous Intensity:6mcd; Viewing Angle:160°; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Red 3.2 x 1.6 mm 1206 160° Diffused 6 mcd 2.2 V PCB Surface Mount LED - 454-SML-LX1206IW-TR - Utmel Electronic Limited
Hong Kong, China
Red 3.2 x 1.6 mm 1206 160° Diffused 6 mcd 2.2 V PCB Surface Mount LED
454-SML-LX1206IW-TR
Red 3.2 x 1.6 mm 1206 160° Diffused 6 mcd 2.2 V PCB Surface Mount LED 454-SML-LX1206IW-TR
Red 3.2 x 1.6 mm 1206 160° Diffused 6 mcd 2.2 V PCB Surface Mount LED

Red 3.2 x 1.6 mm 1206 160° Diffused 6 mcd 2.2 V PCB Surface Mount LED

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1241841-SML-LX1206IW-TR 67-1003-6-ND 70127711 75K1446 454-SML-LX1206IW-TR
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete LED; Red;6mcd;1206;SMD;100mA;2V;635nm;160deg;White Diffused;5V;65mW;-25degC Led, Red, 3.2Mm X 1.6Mm, 6Mcd, 635Nm; Led Color Lumex Red 3.2 x 1.6 mm 1206 160° Diffused 6 mcd 2.2 V PCB Surface Mount LED
LED Type Red; Red Red Red Red; Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 160 degrees 160 degrees 160 degrees 160 degrees
Forward Voltage 2 volts 2 volts 2 volts 2 volts 2 volts
Lens Type Flat Lens Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 636 nm (6360 Å)
Viewing Angle 140 degrees
View Details
Narrow Angle TO-39 Package 850 nm Emitter - OD-110L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details