Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
CREE, INC.
CLM2C-RCA-CWBZ0BB3 -- LED INDICATION - DISCRETE
Cree, Inc.
LED Indication - Discrete
CLM2C-RCA-CWBZ0BB3
Description
Red 622nm LED Indication - Discrete 2V 4-PLCC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Red 622nm LED Indication - Discrete 2V 4-PLCC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM2C-RCA-CWBZ0BB3TR-ND
LED Indication - Discrete
CLM2C-RCA-CWBZ0BB3TR-ND
Red 622nm LED Indication - Discrete 2V 4-PLCC
Red 622nm LED Indication - Discrete 2V 4-PLCC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Light Emitting Diodes (LED)
Product Number
CLM2C-RCA-CWBZ0BB3TR-ND
Product Name
LED Indication - Discrete
LED Package:
4-PLCC
LED Type
Red
Peak Wavelength
622 nm (6220 Å)
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
LED Arrays
2269513
Specs
Optical Power Output
7600 milliwatts
Array
Array
Number of Array Elements
4
View Details
JKL Components Corporation
Led Strip, 600, Cool White, 1800Lm, 52.8W; Light Strip Length Jkl Components
ZFS-85000HD-CW
Specs
LED Type
White
Array
Array
Number of Array Elements
600LEDs
View Details
Micropac Industries, Inc.
LED Indicator
62035-101
Specs
LED Package:
TO-46
LED Type
Red
Peak Wavelength
635 nm (6350 Å)
View Details