Cree, Inc. LED Indication - Discrete CLM2B-REW-CXBZ0AA3

Description
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLM2B-REW-CXBZ0AA3CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM2B-REW-CXBZ0AA3CT-ND
LED Indication - Discrete CLM2B-REW-CXBZ0AA3CT-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CLM2B-REW-CXBZ0AA3DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM2B-REW-CXBZ0AA3DKR-ND
LED Indication - Discrete CLM2B-REW-CXBZ0AA3DKR-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - CLM2B-REW-CXBZ0AA3TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM2B-REW-CXBZ0AA3TR-ND
LED Indication - Discrete CLM2B-REW-CXBZ0AA3TR-ND
Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Red 624nm LED Indication - Discrete 2.5V 4-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLM2B-REW-CXBZ0AA3CT-ND
Product Name LED Indication - Discrete
LED Package: 4-SMD, J-Lead
LED Type Red
Peak Wavelength 624 nm (6240 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details
3.0X2.0MM BLUE SMD LED - AA3021QBS/D - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers