Cree, Inc. LED Indication - Discrete CLM1B-AKW-CTBVA253

Description
Amber 591nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - CLM1B-AKW-CTBVA253-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
CLM1B-AKW-CTBVA253-ND
LED Indication - Discrete CLM1B-AKW-CTBVA253-ND
Amber 591nm LED Indication - Discrete 2.1V 2-PLCC

Amber 591nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number CLM1B-AKW-CTBVA253-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details