Cree, Inc. LED White Lighting CLA1B-MKW-XD0F0A63

Description
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet
Description
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - CLA1B-MKW-XD0F0A63-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
CLA1B-MKW-XD0F0A63-ND
LED White Lighting CLA1B-MKW-XD0F0A63-ND
LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

LED Lighting CLA1B-WKW/MKW White, Warm 3.2V 30mA 120° 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
CLA1B-MKW-XD0F0A63
Standard LEDs - SMD CLA1B-MKW-XD0F0A63
Standard LEDs - SMD White 6.3 - 13.9lm

Standard LEDs - SMD White 6.3 - 13.9lm

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CLA1B-MKW-XD0F0A63-ND CLA1B-MKW-XD0F0A63
Product Name LED White Lighting Standard LEDs - SMD
LED Package: 4-PLCC
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 846-CSL0901DT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers
Specs
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 120 degrees
View Details