The 38DN06B02 is a housingless rectifier diode designed for high-current applications such as resistance welding and low-voltage, high-current rectification. It has a maximum repetitive peak reverse voltage of 600 V, an average on-state current of 5140 A at a case temperature of 113 °C, and a surge current capability of 37400 A. The diode features a low on-state voltage of 0.74 V at 4500 A and a thermal resistance from junction to case of 9.6 K/kW. It measures 38 mm in maximum diameter and 4 mm in height, with a clamping force requirement of 15 to 30 kN. The operating and storage temperature range is -40 °C to 180 °C, and the maximum junction temperature is 180 °C.
600 V Housingless Welding Diode
Housingless Welding Diode 600 V, 5.8 kA*/ 6.5 kA ** with a diameter of 38 mm. We designed this new welding diode with improved losses for medium frequency resistance welding and high current rectifier applications. The low on-state voltage allows very high forward current of around 5.8 kA continuously which is 25% more than our current type 38DN06.
The 38DN06B02 is mechanically compatible to 38DN06 and very compact with a diameter of 38 mm and a height of 4 mm.
*IFAV @ Tc= 100°C
**IFAV @ Tc= 85°C
Summary of Features
Designers who used this product also designed with
1
2
| Infineon Technologies AG | |
|---|---|
| Product Category | Power Diodes |
| Product Number | 38DN06B02 |
| Product Name | Welding Diodes |
| RoHS Compliant | RoHS |