Cree, Inc. LED Indication - Discrete C5SMF-RJS-CT0W0BB2

Description
Red 621nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C5SMF-RJS-CT0W0BB2TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C5SMF-RJS-CT0W0BB2TB-ND
LED Indication - Discrete C5SMF-RJS-CT0W0BB2TB-ND
Red 621nm LED Indication - Discrete 2.1V Radial

Red 621nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number C5SMF-RJS-CT0W0BB2TB-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169829 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U280 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 280 nm (2800 Å)
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers