Green 527nm LED Indication - Discrete 3.4V Radial
Green 527nm LED Indication - Discrete 3.4V Radial
Standard LEDs - Through Hole Green Oval LED
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | C5SMF-GJF-CV0Y0792CT-ND | C5SMF-GJF-CV0Y0792 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Green | |
| Peak Wavelength | 527 nm (5270 Å) | |
| Viewing Angle | 100 degrees |