Cree, Inc. LED Indication - Discrete C566D-RFF-CV0X0BB1

Description
Red 621nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C566D-RFF-CV0X0BB1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C566D-RFF-CV0X0BB1-ND
LED Indication - Discrete C566D-RFF-CV0X0BB1-ND
Red 621nm LED Indication - Discrete 2.1V Radial

Red 621nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C566D-RFF-CV0X0BB1
Standard LEDs - Through Hole C566D-RFF-CV0X0BB1
Standard LEDs - Through Hole Red Oval

Standard LEDs - Through Hole Red Oval

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C566D-RFF-CV0X0BB1-ND C566D-RFF-CV0X0BB1
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 30 degrees
View Details