Cree, Inc. LED Indication - Discrete C566D-AFF-CV0X0251

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C566D-AFF-CV0X0251-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C566D-AFF-CV0X0251-ND
LED Indication - Discrete C566D-AFF-CV0X0251-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C566D-AFF-CV0X0251
Standard LEDs - Through Hole C566D-AFF-CV0X0251
Standard LEDs - Through Hole Amber Oval

Standard LEDs - Through Hole Amber Oval

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C566D-AFF-CV0X0251-ND C566D-AFF-CV0X0251
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Specs
LED Type Yellow; Yellow (x 2)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details
Wide Angle TO-39 Package 880nm Emitter - OD-100 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details