Cree, Inc. LED Indication - Discrete C566C-RFF-CV0W0BB2

Description
Red 621nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 621nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C566C-RFF-CV0W0BB2TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C566C-RFF-CV0W0BB2TB-ND
LED Indication - Discrete C566C-RFF-CV0W0BB2TB-ND
Red 621nm LED Indication - Discrete 2.1V Radial

Red 621nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - C566C-RFF-CV0W0BB2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C566C-RFF-CV0W0BB2CT-ND
LED Indication - Discrete C566C-RFF-CV0W0BB2CT-ND
Red 621nm LED Indication - Discrete 2.1V Radial

Red 621nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C566C-RFF-CV0W0BB2
Standard LEDs - Through Hole C566C-RFF-CV0W0BB2
Standard LEDs - Through Hole Red Oval LED

Standard LEDs - Through Hole Red Oval LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C566C-RFF-CV0W0BB2TB-ND C566C-RFF-CV0W0BB2
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Specs
Color Temperature 248 to 343 K
Viewing Angle 160 degrees
View Details
Chip LED with reflector - SML-011DT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details