Cree, Inc. LED Indication - Discrete C566C-RFE-CV0W0BB2

Description
LED RED DIFFUSED 5MM OVAL T/H
Request a Quote Datasheet
Description
LED RED DIFFUSED 5MM OVAL T/H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 90-C566C-RFE-CV0W0BB2CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C566C-RFE-CV0W0BB2CT-ND
LED Indication - Discrete 90-C566C-RFE-CV0W0BB2CT-ND
LED RED DIFFUSED 5MM OVAL T/H

LED RED DIFFUSED 5MM OVAL T/H

Buy Now Datasheet
LED Indication - Discrete - 90-C566C-RFE-CV0W0BB2TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C566C-RFE-CV0W0BB2TB-ND
LED Indication - Discrete 90-C566C-RFE-CV0W0BB2TB-ND
Red 621nm LED Indication - Discrete 2.1V Radial

Red 621nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C566C-RFE-CV0W0BB2
Standard LEDs - Through Hole C566C-RFE-CV0W0BB2
Standard LEDs - Through Hole Red Oval LED

Standard LEDs - Through Hole Red Oval LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 90-C566C-RFE-CV0W0BB2CT-ND C566C-RFE-CV0W0BB2
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Red
Peak Wavelength 621 nm (6210 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details