Cree, Inc. LED Indication - Discrete C566C-AFE-CU0V0342

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C566C-AFE-CU0V0342-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C566C-AFE-CU0V0342-ND
LED Indication - Discrete C566C-AFE-CU0V0342-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C566C-AFE-CU0V0342
Standard LEDs - Through Hole C566C-AFE-CU0V0342
Standard LEDs - Through Hole Amber Oval LED

Standard LEDs - Through Hole Amber Oval LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C566C-AFE-CU0V0342-ND C566C-AFE-CU0V0342
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 35 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details