Cree, Inc. LEDs C513A-WSN-CW0Z0152

Description
Cree LED C513A-WSN-CW0Z0152 LED
Request a Quote Datasheet
Description
Cree LED C513A-WSN-CW0Z0152 LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8427245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C513A-WSN-CW0Z0152 LED

Cree LED C513A-WSN-CW0Z0152 LED

Supplier's Site
LEDs - 8427245P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C513A-WSN-CW0Z0152 LED

Cree LED C513A-WSN-CW0Z0152 LED

Supplier's Site
LEDs - 1628515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C513A-WSN-CW0Z0152 LED

Cree LED C513A-WSN-CW0Z0152 LED

Supplier's Site
LED Indication - Discrete - C513A-WSN-CW0Z0152CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C513A-WSN-CW0Z0152CT-ND
LED Indication - Discrete C513A-WSN-CW0Z0152CT-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - C513A-WSN-CW0Z0152TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C513A-WSN-CW0Z0152TB-ND
LED Indication - Discrete C513A-WSN-CW0Z0152TB-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C513A-WSN-CW0Z0152
Standard LEDs - Through Hole C513A-WSN-CW0Z0152
Standard LEDs - Through Hole White

Standard LEDs - Through Hole White

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8427245 8427245P C513A-WSN-CW0Z0152CT-ND C513A-WSN-CW0Z0152
Product Name LEDs LEDs LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5 (dia.) x 7.6mm Radial
LED Type White; Clear White
Viewing Angle 55 degrees 55 degrees
Luminous Intensity 12000 milliCandela 7500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-2280EC3500003TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2200 K
View Details
2 suppliers