SunLED Company, LLC LED Indication - Discrete XZM2DG89S-1

Description
LED GREEN CLEAR 2SMD R/A
Request a Quote Datasheet
Description
LED GREEN CLEAR 2SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2DG89S-1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2DG89S-1DKR-ND
LED Indication - Discrete 1497-XZM2DG89S-1DKR-ND
LED GREEN CLEAR 2SMD R/A

LED GREEN CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2DG89S-1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2DG89S-1TR-ND
LED Indication - Discrete 1497-XZM2DG89S-1TR-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2DG89S-1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2DG89S-1CT-ND
LED Indication - Discrete 1497-XZM2DG89S-1CT-ND
LED GREEN CLEAR 2SMD R/A

LED GREEN CLEAR 2SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2DG89S-1DKR-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - XLMDK11W-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
View Details
Clairex Technologies, Inc.
Specs
Forward Voltage 2 volts
Lens Type Flat Lens
View Details