Cree, Inc. LED Indication - Discrete C513A-MSN-CX0Z0232

Description
White, Warm 2800K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White, Warm 2800K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C513A-MSN-CX0Z0232-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C513A-MSN-CX0Z0232-ND
LED Indication - Discrete C513A-MSN-CX0Z0232-ND
White, Warm 2800K LED Indication - Discrete 3.2V Radial

White, Warm 2800K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 90-C513A-MSN-CX0Z0232CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C513A-MSN-CX0Z0232CT-ND
LED Indication - Discrete 90-C513A-MSN-CX0Z0232CT-ND
LED WARM WHITE CLEAR 5MM T/H

LED WARM WHITE CLEAR 5MM T/H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number C513A-MSN-CX0Z0232-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type White
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808083 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgbw
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500006TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers