Cree, Inc. LED Indication - Discrete C512A-WNS-CA0C0151

Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C512A-WNS-CA0C0151-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C512A-WNS-CA0C0151-ND
LED Indication - Discrete C512A-WNS-CA0C0151-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C512A-WNS-CA0C0151
Standard LEDs - Through Hole C512A-WNS-CA0C0151
Standard LEDs - Through Hole White Round

Standard LEDs - Through Hole White Round

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C512A-WNS-CA0C0151-ND C512A-WNS-CA0C0151
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241834-SML-LXR44YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 90 degrees
View Details
2 suppliers
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details