Cree, Inc. LED Indication - Discrete C512A-WNN-CA0C0151

Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
White, Cool 9000K LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C512A-WNN-CA0C0151-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C512A-WNN-CA0C0151-ND
LED Indication - Discrete C512A-WNN-CA0C0151-ND
White, Cool 9000K LED Indication - Discrete 3.2V Radial

White, Cool 9000K LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C512A-WNN-CA0C0151
Standard LEDs - Through Hole C512A-WNN-CA0C0151
Standard LEDs - Through Hole White Round

Standard LEDs - Through Hole White Round

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C512A-WNN-CA0C0151-ND C512A-WNN-CA0C0151
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type White
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 450 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002DKR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details