Red 624nm LED Indication - Discrete 2.1V Radial
Red 624nm LED Indication - Discrete 2.1V Radial
Standard LEDs - Through Hole 30DG RD STNDOF HI BRT LAMP 624NM 2.1V
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8106878P | 8106878 | C503B-RCS-CW0Z0AA2CT-ND | C503B-RCS-CW0Z0AA2 |
| Product Name | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - Through Hole |
| Forward Voltage | 2.6 volts | 2.1 volts | ||
| LED Type | Red; Clear | Red | ||
| Peak Wavelength | 630 nm (6300 Å) | 624 nm (6240 Å) | ||
| Viewing Angle | 30 degrees | 30 degrees |