Cree, Inc. LED Indication - Discrete C503B-RBN-CW0Z0AA1

Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-RBN-CW0Z0AA1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-RBN-CW0Z0AA1-ND
LED Indication - Discrete C503B-RBN-CW0Z0AA1-ND
Red 624nm LED Indication - Discrete 2.1V Radial

Red 624nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 8106730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RBN-CW0Z0AA1 LED

Cree LED C503B-RBN-CW0Z0AA1 LED

Supplier's Site
LEDs - 8106730P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RBN-CW0Z0AA1 LED

Cree LED C503B-RBN-CW0Z0AA1 LED

Supplier's Site
LEDs - 1626496 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-RBN-CW0Z0AA1 LED

Cree LED C503B-RBN-CW0Z0AA1 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-RBN-CW0Z0AA1
Standard LEDs - Through Hole C503B-RBN-CW0Z0AA1
Standard LEDs - Through Hole Red Round LED

Standard LEDs - Through Hole Red Round LED

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-RBN-CW0Z0AA1-ND 8106730 8106730P C503B-RBN-CW0Z0AA1
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: Radial
LED Type Red Red; Clear
Peak Wavelength 624 nm (6240 Å) 630 nm (6300 Å)
Viewing Angle 23 degrees 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 2700 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - 516-3908-2-ND - DigiKey
Specs
LED Package: 6-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
5 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details