Cree, Inc. LED Indication - Discrete C503B-GCN-CA0B0781

Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-GCN-CA0B0781-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-GCN-CA0B0781-ND
LED Indication - Discrete C503B-GCN-CA0B0781-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-GCN-CA0B0781
Standard LEDs - Through Hole C503B-GCN-CA0B0781
Standard LEDs - Through Hole Green Round

Standard LEDs - Through Hole Green Round

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-GCN-CA0B0781-ND C503B-GCN-CA0B0781
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Single Rank Mini-mold Chip LED - SML-D15DW(C) - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details