Cree, Inc. LED Indication - Discrete C503B-BCS-CX0Y0452

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-BCS-CX0Y0452-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BCS-CX0Y0452-ND
LED Indication - Discrete C503B-BCS-CX0Y0452-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - 90-C503B-BCS-CX0Y0452CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
90-C503B-BCS-CX0Y0452CT-ND
LED Indication - Discrete 90-C503B-BCS-CX0Y0452CT-ND
LED BLUE CLEAR 5MM ROUND T/H

LED BLUE CLEAR 5MM ROUND T/H

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-BCS-CX0Y0452
Standard LEDs - Through Hole C503B-BCS-CX0Y0452
Standard LEDs - Through Hole Blue Round LED

Standard LEDs - Through Hole Blue Round LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-BCS-CX0Y0452-ND C503B-BCS-CX0Y0452
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1148-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details