Cree, Inc. LED Indication - Discrete C503B-BAS-CZ0A0451

Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-BAS-CZ0A0451-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-BAS-CZ0A0451-ND
LED Indication - Discrete C503B-BAS-CZ0A0451-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-BAS-CZ0A0451
Standard LEDs - Through Hole C503B-BAS-CZ0A0451
Standard LEDs - Through Hole Blue Round LED

Standard LEDs - Through Hole Blue Round LED

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-BAS-CZ0A0451-ND C503B-BAS-CZ0A0451
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 124 degrees
View Details
4.0X4.0MM RA.GREEN SMD LED - AA4040CGSK - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
4 suppliers