Amber 590nm LED Indication - Discrete 2.1V Radial
Amber 590nm LED Indication - Discrete 2.1V Radial
Standard LEDs - Through Hole Amber Round
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | C503B-AAN-CZ0B0342TB-ND | C503B-AAN-CZ0B0342 |
| Product Name | LED Indication - Discrete | Standard LEDs - Through Hole |
| LED Package: | Radial | |
| LED Type | Amber | |
| Peak Wavelength | 590 nm (5900 Å) | |
| Viewing Angle | 15 degrees |